Status: | Active |
---|---|
Series: | BAT54CL |
RoHS: | Compliant |
Prices starting from US$0.0108
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0108
|
573,000
in stock
|
Buy Now | |
Avnet America
from US$0.0108
|
405,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0165
|
186,000
in stock
|
Buy Now | |
element14
from US$0.09
|
83,782
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
50,068
in stock
|
Buy Now | |
Farnell
from US$0.0418
|
50,068
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0142
|
5,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0154
|
1,566
in stock
|
Buy Now | |
Chip One Stop
from US$0.0178
|
1,102
in stock
|
Buy Now | |
RS
from US$0.08
|
300
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low VF (Forward Voltage) of typical 350 mV @ IF = 10 mA |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
Portable Devices |
Description | BAT54CL |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOT-23-3 |
BAT54CL Series 30 V Surface Mount Schottky Barrier Diodes - SOT-23 | Future Electronics |
Small Signal Schottky Diode, Dual Common Cathode ,30 V, 200 mA, 800 mV, 600 mA, 150 °C, SOT-23 (TO-236), 3 Pins | Avnet America |
DIODE, DUAL, 30V, SOT-23 | element14 |
Small Signal Schottky Diode, Dual Common Cathode, 30 V, 200 Ma, 800 Mv, 600 Ma, 125 C Rohs Compliant: Yes |Onsemi BAT54CLT1G | Newark Electronics |
2xSMD Schottky CC 30V 0,2A SOT23 | Schukat Electronic |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky 30V 200mA Com.Cathode SOT23 | RS |
Small Signal Schottky Diode, Dual Common Cathode ,30 V, 200 mA, 800 mV, 600 mA, 150 �C, SOT-23 (TO-236), 3 Pins | EBV Elektronik |
Where can I find additional details, specifications and documents for a BAT54CLT1G?
Additional datasheets, footprints and schematics for BAT54CLT1G are listed on our Part Details page. You can also find images and similar parts to BAT54CLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54CLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54CLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54CLT1G fall under?
The BAT54CLT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT54CLT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54CLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54CLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT54CLT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia, element14 and Newark Electronics have stock available or on a lead time for BAT54CLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54CLT1G often in real-time on the comparison pages.
What if I can't find stock of BAT54CLT1G?
You can fill out our help required form which you can use to request a quote for BAT54CLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.