Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
33,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,387
in stock
|
Buy Now | |
element14
from US$0.08
|
3,387
in stock
|
Buy Now | |
Farnell
from US$0.08
|
3,387
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,412
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Dual Pair Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Pair Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
RoHS Compliant | Yes |
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-363-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAT54BRW-7-F?
Additional datasheets, footprints and schematics for BAT54BRW-7-F are listed on our Part Details page. You can also find images and similar parts to BAT54BRW-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54BRW-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54BRW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54BRW-7-F fall under?
The BAT54BRW-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54BRW-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54BRW-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54BRW-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54BRW-7-F have stock available?
Authorised distributors including Future Electronics, Avnet America, Rutronik, Newark Electronics and element14 have stock available or on a lead time for BAT54BRW-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54BRW-7-F often in real-time on the comparison pages.
What if I can't find stock of BAT54BRW-7-F?
You can fill out our help required form which you can use to request a quote for BAT54BRW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.