Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Reverse Recovery Time trr Max | 5ns |
DIODE, SCHOTTKY, 30V, SOT-23 | Farnell |
Small Signal Schottky Diode, Single, 30 V, 200 Ma, 800 Mv, 600 Ma, 150 C Rohs Compliant: Yes |Onsemi BAT54_D87Z | Newark Electronics |
Where can I find additional details, specifications and documents for a BAT54-D87Z?
Additional datasheets, footprints and schematics for BAT54-D87Z are listed on our Part Details page. You can also find images and similar parts to BAT54-D87Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54-D87Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54-D87Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54-D87Z fall under?
The BAT54-D87Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54-D87Z when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54-D87Z you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54-D87Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54-D87Z have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BAT54-D87Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54-D87Z often in real-time on the comparison pages.
What if I can't find stock of BAT54-D87Z?
You can fill out our help required form which you can use to request a quote for BAT54-D87Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.