Status: | Active |
---|---|
Series: | BAT48 |
RoHS: | Compliant |
Prices starting from US$0.0329
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0329
|
33,000
in stock
|
Buy Now | |
RS
from US$0.05
|
14,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
9,487
in stock
|
Buy Now | |
element14
from US$0.05
|
9,487
in stock
|
Buy Now | |
Farnell
from US$0.05
|
9,487
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0435
|
3,720
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low leakage current losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
Product Specifications |
---|
DS4885 Small signal Schottky diode |
Application Notes |
---|
AN4026 19 V - 90 W adapter with PFC for laptop computers using the L6563H and L6699 |
AN869 Tj max limit of Schottky diodes |
BAT48 Series 350 mA 0.9 V Schottky Diode Surface Mount - SOD-123 | Future Electronics |
Diode Schottky 40V 0.35A SOD-123 | RS |
Small Signal Diode, Single, 40 V, 350 Ma, 900 Mv, 2 A Rohs Compliant: Yes |Stmicroelectronics BAT48ZFILM | Newark Electronics |
DIODE, SCHOTTKY, 0.35A, 40V, SOD-123 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Small Signal Schottky 40V 0.35A 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAT48ZFILM?
Additional datasheets, footprints and schematics for BAT48ZFILM are listed on our Part Details page. You can also find images and similar parts to BAT48ZFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT48ZFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT48ZFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT48ZFILM fall under?
The BAT48ZFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT48ZFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT48ZFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT48ZFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT48ZFILM have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAT48ZFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT48ZFILM often in real-time on the comparison pages.
What if I can't find stock of BAT48ZFILM?
You can fill out our help required form which you can use to request a quote for BAT48ZFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.