Status: | Active |
---|---|
Series: | BAT48 |
RoHS: | Compliant |
Prices starting from US$0.0242
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,920
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
324,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
89,247
in stock
|
Buy Now | |
element14
from US$0.10
|
61,032
in stock
|
Buy Now | |
Farnell
from US$0.09
|
61,032
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0242
|
48,580
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0250
|
12,400
in stock
|
Buy Now | |
Avnet Silica
-
|
44,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now |
Low leakage current losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
Product Specifications |
---|
DS4885 Small signal Schottky diode |
Application Notes |
---|
AN4026 19 V - 90 W adapter with PFC for laptop computers using the L6563H and L6699 |
AN869 Tj max limit of Schottky diodes |
BAT48 Series 0.9 V 350 mA Axial Through Hole Schottky Diode - DO-35 | Future Electronics |
Schottky Diode, 40V, 0.35A, Do-35 | Newark Electronics |
DIODE, SCHOTTKY, SMALL SIGNAL | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky 40V 0,35A DO35 | Schukat Electronic |
Small signal diode,BAT48 0.35A 40V | RS |
Diode Small Signal Schottky 40V 0.35A 2-Pin DO-35 | Avnet Silica |
ST Schottky Diode, 350mA, 40V, DO-35 | Distrelec |
Where can I find additional details, specifications and documents for a BAT48?
Additional datasheets, footprints and schematics for BAT48 are listed on our Part Details page. You can also find images and similar parts to BAT48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT48 fall under?
The BAT48 is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT48 when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT48 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT48 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT48 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BAT48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT48 often in real-time on the comparison pages.
What if I can't find stock of BAT48?
You can fill out our help required form which you can use to request a quote for BAT48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.