Status: | Active |
---|---|
Series: | BAT46 |
RoHS: | Compliant |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.0415
|
384,000
in stock
|
Buy Now | |
element14
from US$0.10
|
65,555
in stock
|
Buy Now | |
Farnell
from US$0.09
|
65,555
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
43,543
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0477
|
8,820
in stock
|
Buy Now | |
Avnet America
-
|
765,000
in stock
|
Buy Now | |
Avnet Silica
-
|
381,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
63,000
in stock
|
Buy Now |
Very small conduction losses |
Low forward voltage drop |
Negligible switching losses |
Surface mount device |
Product Specifications |
---|
DS3201 Small signal Schottky diode |
Application Notes |
---|
AN4172 IEEE802.3af class 3 PoE converter reference design high efficiency flyback converter based on the PM8800A |
AN869 Tj max limit of Schottky diodes |
BAT46 Series 150 mA 1 V Surface Mount Schottky Diode - SOD-123 | Future Electronics |
DIODE, SCHOTTKY, 0.15A, 100V, SOD-123 | element14 |
Small Signal Diode, 100 V, 150 Ma, 1 V, 1 A Rohs Compliant: Yes |Stmicroelectronics BAT46ZFILM | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 0.15A SOD-123 | RS |
Diode Small Signal Schottky 100V 0.15A 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAT46ZFILM?
Additional datasheets, footprints and schematics for BAT46ZFILM are listed on our Part Details page. You can also find images and similar parts to BAT46ZFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46ZFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46ZFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46ZFILM fall under?
The BAT46ZFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT46ZFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46ZFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46ZFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT46ZFILM have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BAT46ZFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46ZFILM often in real-time on the comparison pages.
What if I can't find stock of BAT46ZFILM?
You can fill out our help required form which you can use to request a quote for BAT46ZFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.