Status: | Active |
---|---|
Series: | BAT46 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
15,900
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
285,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,135
in stock
|
Buy Now | |
element14
from US$0.09
|
2,135
in stock
|
Buy Now | |
Farnell
from US$0.08
|
2,135
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very small conduction losses |
Low forward voltage drop |
Negligible switching losses |
Surface mount device |
Product Specifications |
---|
DS3201 Small signal Schottky diode |
Application Notes |
---|
AN4172 IEEE802.3af class 3 PoE converter reference design high efficiency flyback converter based on the PM8800A |
AN869 Tj max limit of Schottky diodes |
BAT46 Series 150 mA 1 V Schottky Diode Surface Mount - SOT-323 | Future Electronics |
STMicroelectronics, BAT46AWFILM | RS |
Small Signal Schottky Diode, Dual Common Anode, 100 V, 150 Ma, 1 V, 1 A, 150 C Rohs Compliant: Yes |Stmicroelectronics BAT46AWFILM | Newark Electronics |
SCHOTTKY DIODE, 0.15A, 100V, SOT-323 | element14 |
Diode Small Signal Schottky 100V 0.15A 3-Pin SOT-323 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAT46AWFILM?
Additional datasheets, footprints and schematics for BAT46AWFILM are listed on our Part Details page. You can also find images and similar parts to BAT46AWFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46AWFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46AWFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46AWFILM fall under?
The BAT46AWFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT46AWFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46AWFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46AWFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT46AWFILM have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAT46AWFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46AWFILM often in real-time on the comparison pages.
What if I can't find stock of BAT46AWFILM?
You can fill out our help required form which you can use to request a quote for BAT46AWFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.