Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0246
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0246
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
7,806
in stock
|
Buy Now | |
element14
from US$0.0287
|
2,305
in stock
|
Buy Now | |
Farnell
from US$0.0268
|
2,305
in stock
|
Buy Now | |
Avnet America
from US$0.0247
|
-
|
Buy Now | |
Avnet Asia
from US$0.0265
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Forward Voltage Drop |
Flat Lead, Surface Mount Device at 0.60mm Height |
Extremely Small Outline Plastic Package SOD-523F |
Moisture Level Sensitivity 1 |
Pb-free Version and RoHS Compliant |
Matte Tin (Sn) Lead Finish |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BAT43XV2 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.45 |
IRM Max (µA) | 0.5 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 4 |
trr Max (ns) | 5 |
Cj Max (pF) | 7 |
Package Type | SOD-523-2 |
BAT43XV2 Series 30 V 200 mA Surface Mount Schottky Barrier Diode - SOD-523F | Future Electronics |
Schottky Barrier Diode/Reel |Onsemi BAT43XV2 | Newark Electronics |
Diode, Fairchild, BAT43XV2 | RS |
DIODE, SCHOTTKY, SINGLE, 30V, SOD-523F | element14 |
Diode Schottky 30V 0.2A 2-Pin SOD-523F | Avnet America |
Where can I find additional details, specifications and documents for a BAT43XV2?
Additional datasheets, footprints and schematics for BAT43XV2 are listed on our Part Details page. You can also find images and similar parts to BAT43XV2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT43XV2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT43XV2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT43XV2 fall under?
The BAT43XV2 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT43XV2 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT43XV2 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT43XV2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT43XV2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for BAT43XV2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT43XV2 often in real-time on the comparison pages.
What if I can't find stock of BAT43XV2?
You can fill out our help required form which you can use to request a quote for BAT43XV2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.