Status: | Active |
---|---|
Series: | BAT43 |
RoHS: | Compliant |
Prices starting from US$0.0243
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
36,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0243
|
11,800
in stock
|
Buy Now | |
RS
from US$0.22
|
10,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0269
|
5,840
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
5,189
in stock
|
Buy Now | |
Micros
from US$0.0392
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
2,277
in stock
|
Buy Now | |
element14
from US$0.10
|
2,277
in stock
|
Buy Now | |
Farnell
from US$0.09
|
2,277
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.0460
|
-
|
Buy Now |
Product Specifications |
---|
DS0716 Small signal Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAT43 Series 1 V 4 A Axial Through Hole Schottky Diode - DO-35 | Future Electronics |
Schottky 30V 0,2A DO35 | Schukat Electronic |
Small signal diode,BAT43 0.2A 30V | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 200mA, 30V, DO-35 | Distrelec |
0,2A | Micros |
Small Signal Schottky Diode, Single, 30 V, 200 Ma, 450 Mv, 4 A, 125 C Rohs Compliant: Yes |Stmicroelectronics BAT43 | Newark Electronics |
DIODE, SCHOTTKY, 0.2A, 30V, DO-35 | element14 |
Diode Small Signal Schottky 30V 0.2A 2-Pin DO-35 | EBV Elektronik |
Where can I find additional details, specifications and documents for a BAT43?
Additional datasheets, footprints and schematics for BAT43 are listed on our Part Details page. You can also find images and similar parts to BAT43 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT43 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT43 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT43 fall under?
The BAT43 is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT43 when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT43 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT43 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT43 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for BAT43.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT43 often in real-time on the comparison pages.
What if I can't find stock of BAT43?
You can fill out our help required form which you can use to request a quote for BAT43 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.