Status: | Active |
---|---|
Series: | BAT42 |
RoHS: | Compliant |
Prices starting from US$0.0243
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
7,090
in stock
|
Buy Now | |
element14
from US$0.10
|
48,946
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
48,921
in stock
|
Buy Now | |
Farnell
from US$0.09
|
48,921
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
12,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0243
|
11,300
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
6,830
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
6,190
in stock
|
Buy Now | |
Micros
from US$0.0270
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0260
|
3,320
in stock
|
Buy Now | |
Avnet Silica
-
|
220,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Specifications |
---|
DS0716 Small signal Schottky diodes |
Application Notes |
---|
AN2747 250 W HID metal halide electronic ballast |
AN869 Tj max limit of Schottky diodes |
DIODE, SCHOTTKY, SMALL SIGNAL | element14 |
Small Signal Schottky Diode, Single, 30 V, 200 Ma, 400 Mv, 4 A, 125 C Rohs Compliant: Yes |Stmicroelectronics BAT42 | Newark Electronics |
Diode Small Signal Schottky 30V 0.2A 2-Pin DO-35 | Avnet America |
BAT42 Series 30 V 200 mA Small Signal Schottky Diode Through Hole - DO-35 | Future Electronics |
Schottky 30V 0,2A DO35 | Schukat Electronic |
Small signal diode,BAT42 0.2A 30V | RS |
ST Schottky Diode, 200mA, 30V, DO-35 | Distrelec |
ST BAT42 30V Silicon Schottky Diode | Rapid Electronics |
0,2A | Micros |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | BAT42 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 400mV |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-35 |
No. of Pins | 2Pins |
Product Range | BAT42 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 10mA |
Current Ifsm | 4A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
Reverse Recovery Time trr Typ | 5ns |
Termination Type | Axial Leaded |
Where can I find additional details, specifications and documents for a BAT42?
Additional datasheets, footprints and schematics for BAT42 are listed on our Part Details page. You can also find images and similar parts to BAT42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT42 fall under?
The BAT42 is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT42 when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT42 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT42 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT42 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Future Electronics have stock available or on a lead time for BAT42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT42 often in real-time on the comparison pages.
What if I can't find stock of BAT42?
You can fill out our help required form which you can use to request a quote for BAT42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.