Status: | Active |
---|---|
Series: | BAT41RL |
RoHS: | Compliant |
Prices starting from US$0.0237
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,795
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
68,000
in stock
|
Buy Now | |
RS Americas
from US$0.0470
|
28,794
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0237
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
13,891
in stock
|
Buy Now | |
element14
from US$0.13
|
13,891
in stock
|
Buy Now | |
Farnell
from US$0.10
|
13,661
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0259
|
7,850
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
3,567
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
305
in stock
|
Buy Now | |
Avnet Silica
-
|
32,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Specifications |
---|
DS0715 SMALL SIGNAL SCHOTTKY DIODE |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAT41 Series 200 mA 1 V Small Signal Schottky Diode Through Hole - DO-35 | Future Electronics |
Schottky 100V 0,1A DO35 | Schukat Electronic |
Small Signal Schottky Diode, Single, 100 V, 100 Ma, 450 Mv, 750 Ma, 125 C Rohs Compliant: Yes |Stmicroelectronics BAT41 | Newark Electronics |
DIODE, SCHOTTKY, SMALL SIGNAL | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode,BAT41 0.1A 100V | RS |
ST Schottky Diode, 100mA, 100V, DO-35 | Distrelec |
ST BAT41 Silicon Schottky Diode | Rapid Electronics |
Diode Small Signal Schottky 100V 0.1A 2-Pin DO-35 | Avnet Silica |
Where can I find additional details, specifications and documents for a BAT41?
Additional datasheets, footprints and schematics for BAT41 are listed on our Part Details page. You can also find images and similar parts to BAT41 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT41 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT41 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT41 fall under?
The BAT41 is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT41 when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT41 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT41 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT41 have stock available?
Authorised distributors including Future Electronics, RS Americas, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for BAT41.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT41 often in real-time on the comparison pages.
What if I can't find stock of BAT41?
You can fill out our help required form which you can use to request a quote for BAT41 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.