Status: | Unknown |
---|---|
Series: | BAS70 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 100mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-923F |
No. of Pins | 2Pins |
Product Range | BAS70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Reverse Recovery Time trr Max | 8ns |
Diode Schottky 70V 0.07A 2-Pin SOD-923 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS70SL?
Additional datasheets, footprints and schematics for BAS70SL are listed on our Part Details page. You can also find images and similar parts to BAS70SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70SL fall under?
The BAS70SL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS70SL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70SL you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS70SL have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Avnet Asia have stock available or on a lead time for BAS70SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70SL often in real-time on the comparison pages.
What if I can't find stock of BAS70SL?
You can fill out our help required form which you can use to request a quote for BAS70SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.