Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0090
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0421
|
5,530
in stock
|
Buy Now | |
element14
from US$0.0470
|
5,530
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
5,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0090
|
1,255
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0164
|
1,175
in stock
|
Buy Now | |
Kruse
-
|
14,662
in stock
|
Buy Now | |
Sorelec
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0159
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual, Com. Anode |
Power Rating (mW) | 200 mW |
Peak RepetitiveReverse VoltageVRRM (V) | 70 V |
Forward Continuous Current IFM (mA) | 70 mA |
Forward Voltage Drop VF (V) | 0.41 |
@ IF (A) | 1 mA |
Maximum ReverseCurrent IR (µA) | 0.1 µA |
@ VR (V) | 50 V |
Capacitance CTOT Typ (pF) | 2 pF |
Status: | Unknown |
---|---|
Series: | BAS70 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 100mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Diode Type | Ultrafast Recovery |
Reverse Recovery Time trr Max | 5ns |
Status: | Unknown |
---|---|
Series: | BAS70 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 100mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DIODE, DUAL SCHOTTKY, 70V, SOT23 | element14 |
Schottky Diode, 0.1A, 70V, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS70-06?
Additional datasheets, footprints and schematics for BAS70-06 are listed on our Part Details page. You can also find images and similar parts to BAS70-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70-06 fall under?
The BAS70-06 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive diodes > Automotive Schottky diodes and rectifiers > Automotive general purpose Schottky diodes ?ä? 250 mA.
Can I view similar or alternative parts?
You can view similar parts to BAS70-06 when available in the Automotive general purpose Schottky diodes ?ä? 250 mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70-06 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS70-06 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BAS70-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70-06 often in real-time on the comparison pages.
What if I can't find stock of BAS70-06?
You can fill out our help required form which you can use to request a quote for BAS70-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.