Status: | Active |
---|---|
Series: | BAS70 |
RoHS: | Compliant |
Prices starting from US$0.0254
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
2,450
in stock
|
Buy Now | |
Future Electronics
from US$0.0254
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0300
|
2,820
in stock
|
Buy Now | |
Avnet Silica
-
|
132,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now |
Low resistance and inductance |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
Low capacitance diode |
Surface mount device |
Product Specifications |
---|
DS4846 Low capacitance, low series inductance and resistance Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAS70 Series 70 V 70 mA Surface Mount Low capacitance Schottky Diode -SOT-323 | Future Electronics |
Diode Small Signal Schottky 70V 0.07A 3-Pin SOT-23 T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Diode, 70V 70mA SOT-23 | RS |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics BAS70-05FILM. | Newark Electronics |
DIODE, SCHOTTKY, DUAL, 70V, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a BAS70-05FILM?
Additional datasheets, footprints and schematics for BAS70-05FILM are listed on our Part Details page. You can also find images and similar parts to BAS70-05FILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70-05FILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70-05FILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70-05FILM fall under?
The BAS70-05FILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAS70-05FILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70-05FILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70-05FILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAS70-05FILM have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, RS and Avnet Silica have stock available or on a lead time for BAS70-05FILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70-05FILM often in real-time on the comparison pages.
What if I can't find stock of BAS70-05FILM?
You can fill out our help required form which you can use to request a quote for BAS70-05FILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.