Status: | Active |
---|---|
Series: | BAS70-04L |
RoHS: | Compliant |
Prices starting from US$0.0182
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0311
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0189
|
831,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
8,976
in stock
|
Buy Now | |
element14
from US$0.05
|
8,976
in stock
|
Buy Now | |
Farnell
from US$0.0485
|
8,976
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0253
|
1,040
in stock
|
Buy Now | |
Avnet Silica
-
|
729,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0182
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 0.75 Volts (Typ) @ IF = 10 mAdc |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAS70-04L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VRRM Min (V) | 70 |
VF Max (V) | 0.41 |
IRM Max (µA) | 0.1 |
IO(rec) Max (A) | 0.07 |
IFSM Max (A) | 0.1 |
trr Max (ns) | - |
Cj Max (pF) | 2 |
Package Type | SOT-23-3 |
BAS70-04LT1G Series 70 V 100 mA SMT Dual Schottky Barrier Diode - SOT-23-3 | Future Electronics |
Diode, Signal, 70V, Sot-23 | Newark Electronics |
DIODE, SIGNAL, 70V, SOT-23 | element14 |
Diode: Schottky switching | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Dual Series, 70 V, 70 mA, 1 V, 100 mA, 150 �C, SOT-23 (TO-236), 3 Pins | Avnet Silica |
Dual Series Schottky 70V 100mA SOT-23 | RS |
Small Signal Schottky Diode, Dual Series, 70 V, 70 mA, 1 V, 100 mA, 150 °C, SOT-23 (TO-236), 3 Pins | Avnet America |
Where can I find additional details, specifications and documents for a BAS70-04LT1G?
Additional datasheets, footprints and schematics for BAS70-04LT1G are listed on our Part Details page. You can also find images and similar parts to BAS70-04LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70-04LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70-04LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70-04LT1G fall under?
The BAS70-04LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAS70-04LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70-04LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70-04LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS70-04LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BAS70-04LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70-04LT1G often in real-time on the comparison pages.
What if I can't find stock of BAS70-04LT1G?
You can fill out our help required form which you can use to request a quote for BAS70-04LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.