Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual, Series |
Power Rating (mW) | 200 mW |
Peak RepetitiveReverse VoltageVRRM (V) | 40 V |
Forward Continuous Current IFM (mA) | 200 mA |
Forward Voltage Drop VF (V) | 0.38 |
@ IF (A) | 1 mA |
Maximum ReverseCurrent IR (µA) | 0.2 µA |
@ VR (V) | 30 V |
Capacitance CTOT Typ (pF) | 5 pF |
Status: | Unknown |
---|---|
Series: | BAS40 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | BAS40 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Ultrafast Recovery |
Reverse Recovery Time trr Max | 5ns |
Diode, Dual Schottky, 40V, Sot323 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS40W-04?
Additional datasheets, footprints and schematics for BAS40W-04 are listed on our Part Details page. You can also find images and similar parts to BAS40W-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS40W-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS40W-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS40W-04 fall under?
The BAS40W-04 is listed under Schottky (Less than .5A).
Can I view similar or alternative parts?
You can view similar parts to BAS40W-04 when available in the Schottky (Less than .5A) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS40W-04 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS40W-04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BAS40W-04 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BAS40W-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS40W-04 often in real-time on the comparison pages.
What if I can't find stock of BAS40W-04?
You can fill out our help required form which you can use to request a quote for BAS40W-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.