Status: | Active |
---|---|
Series: | BAS40-06L |
RoHS: | Compliant |
Prices starting from US$0.0183
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0191
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
1,907
in stock
|
Buy Now | |
element14
from US$0.06
|
1,907
in stock
|
Buy Now | |
Farnell
from US$0.07
|
1,907
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0285
|
1,460
in stock
|
Buy Now | |
EBV Elektronik
-
|
198,000
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0189
|
-
|
Buy Now | |
RS Americas
from US$0.0320
|
-
|
Buy Now | |
Avnet Asia
from US$0.0183
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 0.50 Volts (Typ) @ IF = 10 mAdc |
Device Marking: L2 |
Pb-Free Package is Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | BAS40-06L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Anode |
VRRM Min (V) | 40 |
VF Max (V) | 0.38 |
IRM Max (µA) | 1 |
IO(rec) Max (A) | 0.12 |
IFSM Max (A) | 0.2 |
trr Max (ns) | - |
Cj Max (pF) | 5 |
Package Type | SOT-23-3 |
BAS40-06LT1G Series 40 V 600 mA Common Anode Schottky Barrier Diode - SOT-23-3 | Future Electronics |
Rectifier, 0.12A, 40V, Sot-23 | Newark Electronics |
RECTIFIER, 0.12A, 40V, SOT-23 | element14 |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Schottky 40V 0.12A 3-Pin SOT-23 T/R | EBV Elektronik |
Schottky 40V 120mA Common Anode SOT-23 | RS |
Diode, Schottky Barrier, Fast, Vr 40V, If 120mA, Pkg SOT-23 (TO-236AB),Vf 380mV | ON Semiconductor BAS40-06LT1G | RS Americas |
Where can I find additional details, specifications and documents for a BAS40-06LT1G?
Additional datasheets, footprints and schematics for BAS40-06LT1G are listed on our Part Details page. You can also find images and similar parts to BAS40-06LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS40-06LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS40-06LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS40-06LT1G fall under?
The BAS40-06LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAS40-06LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS40-06LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS40-06LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS40-06LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BAS40-06LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS40-06LT1G often in real-time on the comparison pages.
What if I can't find stock of BAS40-06LT1G?
You can fill out our help required form which you can use to request a quote for BAS40-06LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.