Status: | Unknown |
---|---|
Series: | BAS381, BAS382, BAS383 |
RoHS: | Unknown |
Prices starting from US$0.0437
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
7,250
in stock
|
Buy Now | |
TTI Europe
from US$0.0437
|
270,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
20,000
in stock
|
Buy Now | |
element14
from US$0.07
|
9,015
in stock
|
Buy Now | |
Farnell
from US$0.06
|
9,015
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0470
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Integrated protection ring against static discharge |
Low capacitance |
Low leakage current |
Datasheet |
---|
BAS381, BAS382, BAS383 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
SCHOTTKY DIODE, 30MA FORWARD | element14 |
Schottky Diode 40V 30mA Signal MicroMELF | RS |
BAS381 Series 40 V 30mA 1.6pF Surface Mount Small Signal Schottky Diode | Future Electronics |
Diode Small Signal Schottky 40V 0.03A 2-Pin MicroMELF T/R | Avnet America |
BAS381-TR3, SMT Schottky Diode, 40V 30mA, 2-Pin MicroMELF | Siliconix / Vishay BAS381-TR3 | RS Americas |
Vishay Schottky Diode, 30mA, 40V, MicroMELF | Distrelec |
Schottky Diode, 40V, 0.03A, Micromelf | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS381-TR3?
Additional datasheets, footprints and schematics for BAS381-TR3 are listed on our Part Details page. You can also find images and similar parts to BAS381-TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS381-TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS381-TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS381-TR3 fall under?
The BAS381-TR3 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS381-TR3 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS381-TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS381-TR3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS381-TR3 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for BAS381-TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS381-TR3 often in real-time on the comparison pages.
What if I can't find stock of BAS381-TR3?
You can fill out our help required form which you can use to request a quote for BAS381-TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.