Status: | Active |
---|---|
Series: | BAS21M3 |
RoHS: | Compliant |
Description | BAS21M3 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 250 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOT-723-3 |
Ss Switching Diode/Reel |Onsemi BAS21M3T5G | Newark Electronics |
High Voltage 250 V 200 mA 50 ns Surface Mount Switching Diode - SOT-723 | Future Electronics |
Diode Small Signal Switching 250V 0.2A 3-Pin SOT-723 T/R | Avnet America |
DIODE, SMALL SIGNAL, AEC-Q101, 250V | Farnell |
Where can I find additional details, specifications and documents for a BAS21M3T5G?
Additional datasheets, footprints and schematics for BAS21M3T5G are listed on our Part Details page. You can also find images and similar parts to BAS21M3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21M3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21M3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21M3T5G fall under?
The BAS21M3T5G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS21M3T5G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21M3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21M3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS21M3T5G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BAS21M3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21M3T5G often in real-time on the comparison pages.
What if I can't find stock of BAS21M3T5G?
You can fill out our help required form which you can use to request a quote for BAS21M3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.