Status: | Active |
---|---|
Series: | BAS21L |
RoHS: | Compliant |
Prices starting from US$0.0095
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0100
|
19,900
in stock
|
Buy Now | |
Avnet America
from US$0.0095
|
880,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0100
|
68,118
in stock
|
Buy Now | |
Future Electronics
from US$0.0128
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
7,867
in stock
|
Buy Now | |
element14
from US$0.0221
|
7,867
in stock
|
Buy Now | |
Farnell
from US$0.0208
|
7,867
in stock
|
Buy Now | |
Avnet Silica
-
|
370,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0100
|
-
|
Buy Now |
S Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BAS21L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 250 |
VF Max (V) | 1 1.25 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOT-23-3 |
Diode Small Signal Switching 250V 0.2A 3-Pin SOT-23 T/R | Avnet America |
BAS21LT3G Series 250 V 200 mA High Voltage Switching Diode - SOT-23 | Future Electronics |
Diode Switching 250V 0.2A 50ns SOT-23 | RS |
Small Signal Diode, Single, 250 V, 200 Ma, 1.25 V, 50 Ns, 625 Ma Rohs Compliant: Yes |Onsemi BAS21LT3G | Newark Electronics |
DIODE, SMALL SIGNAL, 250V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a BAS21LT3G?
Additional datasheets, footprints and schematics for BAS21LT3G are listed on our Part Details page. You can also find images and similar parts to BAS21LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21LT3G fall under?
The BAS21LT3G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS21LT3G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS21LT3G have stock available?
Authorised distributors including Avnet America, Chip One Stop, Future Electronics, RS and Newark Electronics have stock available or on a lead time for BAS21LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21LT3G often in real-time on the comparison pages.
What if I can't find stock of BAS21LT3G?
You can fill out our help required form which you can use to request a quote for BAS21LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.