Status: | Active |
---|---|
Series: | BAS21DW5 |
RoHS: | Compliant |
Prices starting from US$0.0234
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0373
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
17,295
in stock
|
Buy Now | |
element14
from US$0.05
|
17,295
in stock
|
Buy Now | |
Farnell
from US$0.09
|
17,295
in stock
|
Buy Now | |
Chip One Stop
from US$0.0347
|
2,280
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0238
|
-
|
Buy Now | |
Avnet America
from US$0.0234
|
-
|
Buy Now | |
Avnet Asia
from US$0.0245
|
-
|
Buy Now |
These Devices are Pb-free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAS21DW5 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Dual |
VR Min (V) | 250 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SC-88A / SC-70-5 |
Diode, Switching, 250V, Sc-88A | Newark Electronics |
DIODE, SWITCHING, 250V, SC-88A | element14 |
Diode Small Signal Switching 250V 0.2A 5-Pin SC-70 T/R | Avnet Silica |
SS SC88 DL HIVLT SWCH DIO | RS |
BAS21DW5T1G Series 250 V 200 mA Low Leakage Switching Diode - SC-88A | Future Electronics |
Where can I find additional details, specifications and documents for a BAS21DW5T1G?
Additional datasheets, footprints and schematics for BAS21DW5T1G are listed on our Part Details page. You can also find images and similar parts to BAS21DW5T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21DW5T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21DW5T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21DW5T1G fall under?
The BAS21DW5T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS21DW5T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21DW5T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21DW5T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS21DW5T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for BAS21DW5T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21DW5T1G often in real-time on the comparison pages.
What if I can't find stock of BAS21DW5T1G?
You can fill out our help required form which you can use to request a quote for BAS21DW5T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.