Status: | Active |
---|---|
Series: | BAS20L |
RoHS: | Compliant |
Prices starting from US$0.0103
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0374
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0113
|
81,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
67,718
in stock
|
Buy Now | |
Farnell
from US$0.0141
|
67,718
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
25,919
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0157
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0171
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
108,000
in stock
|
Buy Now | |
Avnet America
from US$0.0103
|
-
|
Buy Now | |
RS Americas
from US$0.0180
|
-
|
Buy Now | |
Avnet Asia
from US$0.0108
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Package is Available. |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAS20L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 200 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOT-23-3 |
BAS20LT1G Series 200 V 200 mA High Voltage Switching Diode - SOT-23-3 | Future Electronics |
DIODE, SIGNAL, 200V, SOT-23 | element14 |
Switch Diode, 200V, 200Ma, Sot-23 | Newark Electronics |
Switching Diode Hi-V 200V,BAS20LT1G | RS |
SMD-Si-Diode 200V 200mA SOT23 | Schukat Electronic |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 200V 0.2A 3-Pin SOT-23 T/R | Avnet Silica |
Diode, Schottky Barrier, Switching, Vr 200VDC, If 200mA, Pkg SOT-23 (TO-236),Trr 50ns | ON Semiconductor BAS20LT1G | RS Americas |
Where can I find additional details, specifications and documents for a BAS20LT1G?
Additional datasheets, footprints and schematics for BAS20LT1G are listed on our Part Details page. You can also find images and similar parts to BAS20LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS20LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS20LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS20LT1G fall under?
The BAS20LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS20LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS20LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS20LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS20LT1G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for BAS20LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS20LT1G often in real-time on the comparison pages.
What if I can't find stock of BAS20LT1G?
You can fill out our help required form which you can use to request a quote for BAS20LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.