Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 350 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Reverse Recovery Time trr (ns) | 50 ns |
Maximum Average Rectifier Current IO (mA) | 200 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2.5 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 0.1 µA |
TotalCapacitance CT (pF) | 5 pF |
V(BR)R (V) Min @IR=100?A | 200 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 50 |
Maximum Reverse Current IR @ VR (V) | 200 V |
VF(V) Max @ IF=1.0mA | 0.715 |
VF(V) Max @ IF=10mA | 0.855 |
CT(pF) Max @ VR = 0V, f = 1MHz | 5 |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Diode Case Style | SOT-23 |
RECTIFIER DIODE, 0.2A, 200V | Farnell Contract |
Rectifier Diode, 0.2A, 200V |Onsemi BAS20 | Newark Electronics |
STANDARD DIODE, 200mA, 200V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BAS20?
Additional datasheets, footprints and schematics for BAS20 are listed on our Part Details page. You can also find images and similar parts to BAS20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS20 fall under?
The BAS20 is listed under Nexperia product taxonomy > Diodes > Switching diodes > General purpose switching diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS20 when available in the General purpose switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS20 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS20 have stock available?
Authorised distributors including Farnell Contract, Distrelec, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for BAS20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS20 often in real-time on the comparison pages.
What if I can't find stock of BAS20?
You can fill out our help required form which you can use to request a quote for BAS20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.