Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0126
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0186
|
10,800
in stock
|
Buy Now | |
Farnell
from US$0.0297
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
5,655
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0126
|
3,325
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
-
|
Buy Now | |
element14
from US$0.0397
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 350 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 120 V |
Reverse Recovery Time trr (ns) | 50 ns |
Maximum Average Rectifier Current IO (mA) | 200 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2.5 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 0.1 µA |
TotalCapacitance CT (pF) | 5 pF |
VF(V) Max @ IF=100mA | 1.25 |
V(BR)R (V) Min @IR=100?A | 120 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 50 |
Maximum Reverse Current IR @ VR (V) | 120 V |
VF(V) Max @ IF=1.0mA | 0.715 |
VF(V) Max @ IF=10mA | 0.855 |
CT(pF) Max @ VR = 0V, f = 1MHz | 5 |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | BAS19 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS19 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 100mA |
Current Ifsm | 1A |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Current If Max | 100mA |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 350mW |
SMD Marking | A8. |
Test Current | 100mA |
DIODE, SMALL SIGNAL, SOT-23 | Farnell |
Diode, Fairchild, BAS19 | RS |
Diode, Small Signal, Sot-23 |Onsemi BAS19 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS19?
Additional datasheets, footprints and schematics for BAS19 are listed on our Part Details page. You can also find images and similar parts to BAS19 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS19 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS19 fall under?
The BAS19 is listed under Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS19 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS19 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS19 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BAS19 have stock available?
Authorised distributors including Farnell, RS, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BAS19.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS19 often in real-time on the comparison pages.
What if I can't find stock of BAS19?
You can fill out our help required form which you can use to request a quote for BAS19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.