Status: | Active |
---|---|
Series: | BAS16XV2 |
RoHS: | Compliant |
Prices starting from US$0.0149
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0203
|
28,694
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
28,694
in stock
|
Buy Now | |
element14
from US$0.0206
|
28,694
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0352
|
7,725
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0287
|
-
|
Buy Now | |
Avnet America
from US$0.0149
|
-
|
Buy Now | |
Avnet Asia
from US$0.0193
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Lead Finish: 100% Matte Sn (Tin) |
Qualified Reflow Temperature: 260°C |
Extremely Small SOD-523 Package |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
High-Speed Switching Applications |
Description | BAS16XV2 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 1 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SOD-523-2 |
Diode, Small Signal, Aec-Q101, 100V | Newark Electronics |
DIODE, SMALL SIGNAL, AEC-Q101, 100V | element14 |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 75V 0.2A 2-Pin SOD-523 T/R | Avnet Silica |
BAS16 Series 100 V 200 mA 200 mW Surface Mount Switching Diode - SOD-523 | Future Electronics |
Where can I find additional details, specifications and documents for a BAS16XV2T5G?
Additional datasheets, footprints and schematics for BAS16XV2T5G are listed on our Part Details page. You can also find images and similar parts to BAS16XV2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16XV2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16XV2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16XV2T5G fall under?
The BAS16XV2T5G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16XV2T5G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16XV2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16XV2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS16XV2T5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BAS16XV2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16XV2T5G often in real-time on the comparison pages.
What if I can't find stock of BAS16XV2T5G?
You can fill out our help required form which you can use to request a quote for BAS16XV2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.