Status: | Active |
---|---|
Series: | BAS16W |
RoHS: | Compliant |
Prices starting from US$0.0049
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0124
|
No stock
|
Buy Now | |
Farnell
from US$0.0251
|
256,360
in stock
|
Buy Now | |
Future Electronics
from US$0.0111
|
114,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0161
|
8,220
in stock
|
Buy Now | |
Avnet Asia
from US$0.0049
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0102
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
element14
from US$0.0140
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Package is Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAS16W |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.02 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SC-70-3 / SOT-323-3 |
BAS16WT1G Series 100 V 200 mA 200 mW SMT Silicon Switching Diode - SC70-3 | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 75V 3-Pin SC-70 T/R | Avnet Asia |
Diode Configuration:Single | Newark Electronics |
ON Semiconductor, BAS16WT1G | RS |
DIODE, SIGNAL, 75V, SC70, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a BAS16WT1G?
Additional datasheets, footprints and schematics for BAS16WT1G are listed on our Part Details page. You can also find images and similar parts to BAS16WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16WT1G fall under?
The BAS16WT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16WT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS16WT1G have stock available?
Authorised distributors including Farnell, Future Electronics, Transfer Multisort Elektronik, Avnet Asia and Newark Electronics have stock available or on a lead time for BAS16WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16WT1G often in real-time on the comparison pages.
What if I can't find stock of BAS16WT1G?
You can fill out our help required form which you can use to request a quote for BAS16WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.