Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 200 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 75 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 150 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 1 µA |
TotalCapacitance CT (pF) | 2 pF |
V(BR)R (V) Min @IR=100?A | 75@1?A |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=1.0mA | 0.9 |
VF(V) Max @ IF=10mA | 1 |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Diode, Switching, 100V, Sc-70 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pb-Free Package is Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Status: | Unknown |
---|---|
Series: | BAS16 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | BAS16 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Ultrafast Recovery |
Where can I find additional details, specifications and documents for a BAS16W?
Additional datasheets, footprints and schematics for BAS16W are listed on our Part Details page. You can also find images and similar parts to BAS16W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16W fall under?
The BAS16W is listed under Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16W when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16W you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BAS16W have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Farnell and Rutronik have stock available or on a lead time for BAS16W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16W often in real-time on the comparison pages.
What if I can't find stock of BAS16W?
You can fill out our help required form which you can use to request a quote for BAS16W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.