Status: | Active |
---|---|
Series: | BAS16P2 |
RoHS: | Compliant |
Prices starting from US$0.0218
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0235
|
No stock
|
Buy Now | |
element14
from US$0.0242
|
20,919
in stock
|
Buy Now | |
Farnell
from US$0.0229
|
20,919
in stock
|
Buy Now | |
Chip One Stop
from US$0.0305
|
8,735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0331
|
2,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,494
in stock
|
Buy Now | |
Future Electronics
from US$0.0221
|
-
|
Buy Now | |
Avnet America
from US$0.0218
|
-
|
Buy Now | |
Avnet Asia
from US$0.0229
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely small SOD-923 package |
Benefits |
---|
Fits in space constrained boards |
Applications |
---|
High-Speed Switching Applications |
End Products |
---|
Wireless Handsets |
Description | BAS16P2 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1.25 |
IR Max (µA) | 100 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SOD-923-2 |
DIODE, SMALL SIGNAL, AEC-Q101, 100V | element14 |
Diode: switching | Transfer Multisort Elektronik |
Diode, Small Signal, Aec-Q101, 100V | Newark Electronics |
SWITCHING DIODE SOD923 | RS |
BAS16P2T5G Series 100 V 200 mA 240 mW SMT Switching Diode - SOD-923 | Future Electronics |
Diode Switching 100V 0.2A 2-Pin SOD-923 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS16P2T5G?
Additional datasheets, footprints and schematics for BAS16P2T5G are listed on our Part Details page. You can also find images and similar parts to BAS16P2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16P2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16P2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16P2T5G fall under?
The BAS16P2T5G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16P2T5G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16P2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16P2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS16P2T5G have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BAS16P2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16P2T5G often in real-time on the comparison pages.
What if I can't find stock of BAS16P2T5G?
You can fill out our help required form which you can use to request a quote for BAS16P2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.