Status: | Active |
---|---|
Series: | BAS16L |
RoHS: | Compliant |
Prices starting from US$0.0079
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0199
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0106
|
213,500
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
165,810
in stock
|
Buy Now | |
element14
from US$0.07
|
140,296
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
121,579
in stock
|
Buy Now | |
Avnet Asia
from US$0.0097
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0161
|
6,492
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0080
|
-
|
Buy Now | |
Avnet America
from US$0.0079
|
-
|
Buy Now | |
Distrelec
from US$0.0214
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAS16L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 1 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SOT-23-3 |
SMD-Si-Diode 100V 200mA SOT23 | Schukat Electronic |
MISCELLANEOUS MOSFETS | Farnell |
DIODE, HIGH SPEED, SOT-23 | element14 |
Small Signal Diode, Single, 75 V, 200 Ma, 1.25 V, 6 Ns, 500 Ma Rohs Compliant: Yes |Onsemi BAS16LT1G | Newark Electronics |
Diode Small Signal Switching 75V 0.2A 3-Pin SOT-23 T/R | Avnet Asia |
SS SOT23 SWCH DIO 75V TR | RS |
BAS16LT1G Series 75 V 200 mA Surface Mount Switching Diode - SOT-23-3 | Future Electronics |
onsemi Small Signal Diode 200mA 100V SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BAS16LT1G?
Additional datasheets, footprints and schematics for BAS16LT1G are listed on our Part Details page. You can also find images and similar parts to BAS16LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16LT1G fall under?
The BAS16LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS16LT1G have stock available?
Authorised distributors including Schukat Electronic, Farnell, element14, Newark Electronics and Avnet Asia have stock available or on a lead time for BAS16LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16LT1G often in real-time on the comparison pages.
What if I can't find stock of BAS16LT1G?
You can fill out our help required form which you can use to request a quote for BAS16LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.