Status: | Active |
---|---|
Series: | BAS16H |
RoHS: | Compliant |
Prices starting from US$0.0092
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
3,550
in stock
|
Buy Now | |
Future Electronics
from US$0.0095
|
1,056,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0103
|
10,857
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
6,000
in stock
|
Buy Now | |
element14
from US$0.0132
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.0132
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0119
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
2,106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0165
|
400
in stock
|
Buy Now | |
Avnet Silica
-
|
1,086,000
in stock
|
Buy Now | |
Avnet Asia
-
|
160
in stock
|
Buy Now | |
Avnet America
from US$0.0092
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BAS16H |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 1 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SOD-323 |
BAS16H Series 100 V 200 mA Surface Mount Switching Diode - SOD-323 | Future Electronics |
Small Signal Diode, Single, 85 V, 200 Ma, 1.25 V, 6 Ns, 500 Ma Rohs Compliant: Yes |Onsemi BAS16HT1G | Newark Electronics |
DIODE, SMALL SIGNAL, 100V, SOD-323-2 | element14 |
Diode Switching 75V 0.2A SOD-323 | RS |
SMD-Si-Diode 100V 200mA SOD323 | Schukat Electronic |
onsemi Small Signal Diode 200mA 100V SOD-323 | Distrelec |
Diode: switching | Transfer Multisort Elektronik |
Small Signal Switching Diode, Single, 100 V, 200 mA, 1.25 V, 6 ns, 1.8 A, SOD-323, 2 Pins | Avnet Silica |
Where can I find additional details, specifications and documents for a BAS16HT1G?
Additional datasheets, footprints and schematics for BAS16HT1G are listed on our Part Details page. You can also find images and similar parts to BAS16HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16HT1G fall under?
The BAS16HT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16HT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS16HT1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAS16HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16HT1G often in real-time on the comparison pages.
What if I can't find stock of BAS16HT1G?
You can fill out our help required form which you can use to request a quote for BAS16HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.