Status: | Active |
---|---|
Series: | BAS116T |
RoHS: | Compliant |
Low Leakage Current Applications |
Medium Speed Switching Times |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | BAS116T |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 75 |
VF Max (V) | 1.25 |
IR Max (µA) | 0.005 |
IF Max (A) | 0.2 |
trr Max (ns) | 3000 |
CD Max (pF) | 2 |
Package Type | SC-75-3 |
75 V Switching Diode/Reel |Onsemi BAS116TT1G | Newark Electronics |
BAS16LT1G Series 75 V 200 mA Surface Mount Switching Diode - SOT-416 | Future Electronics |
Diode Small Signal Switching 75V 0.2A 3-Pin SOT-416 T/R | Avnet America |
DIODE, SINGLE, 0.2A, 75V, SC-75 | Farnell |
Where can I find additional details, specifications and documents for a BAS116TT1G?
Additional datasheets, footprints and schematics for BAS116TT1G are listed on our Part Details page. You can also find images and similar parts to BAS116TT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS116TT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS116TT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS116TT1G fall under?
The BAS116TT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS116TT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS116TT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAS116TT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAS116TT1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for BAS116TT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS116TT1G often in real-time on the comparison pages.
What if I can't find stock of BAS116TT1G?
You can fill out our help required form which you can use to request a quote for BAS116TT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.