Status: | Unknown |
---|---|
Series: | BAR43 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 750mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAR43 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 750mA |
Diode Type | Schottky |
Forward Voltage | 800mV |
Junction Temperature Tj Max | 150°C |
Reverse Recovery Time trr Max | 5ns |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 0.2A, 30V, SMD | element14 |
Where can I find additional details, specifications and documents for a BAR43S?
Additional datasheets, footprints and schematics for BAR43S are listed on our Part Details page. You can also find images and similar parts to BAR43S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAR43S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR43S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAR43S fall under?
The BAR43S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAR43S when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAR43S you can contact the distributor directly for product support, shipping queries etc.
Is the BAR43S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAR43S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BAR43S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAR43S often in real-time on the comparison pages.
What if I can't find stock of BAR43S?
You can fill out our help required form which you can use to request a quote for BAR43S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.