Status: | Unknown |
---|---|
Series: | BAR43 Series |
RoHS: | Unknown |
Diode Configuration | Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 750mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAR43 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 750mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Reverse Recovery Time trr Max | 5ns |
Reverse Recovery Time trr Typ | 5ns |
Termination Type | Surface Mount Device |
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SCHOTTKY, 30V, 0.2A, SOT23 | Farnell |
Where can I find additional details, specifications and documents for a BAR43C?
Additional datasheets, footprints and schematics for BAR43C are listed on our Part Details page. You can also find images and similar parts to BAR43C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAR43C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR43C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAR43C fall under?
The BAR43C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAR43C when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAR43C you can contact the distributor directly for product support, shipping queries etc.
Is the BAR43C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAR43C have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for BAR43C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAR43C often in real-time on the comparison pages.
What if I can't find stock of BAR43C?
You can fill out our help required form which you can use to request a quote for BAR43C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.