Status: | Active |
---|---|
Series: | BAR42 |
RoHS: | Compliant |
Prices starting from US$0.0287
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
63,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
63,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0342
|
18,000
in stock
|
Buy Now | |
element14
from US$0.06
|
5,310
in stock
|
Buy Now | |
Farnell
from US$0.06
|
5,310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0287
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
57,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now |
Very small conduction losses |
Negligible switching losses |
Low forward voltage drop |
Surface mount device |
Product Specifications |
---|
DS0714 Small signal Schottky diode |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics BAR42FILM. | Newark Electronics |
Diode Small Signal Schottky 30V 0.1A 3-Pin SOT-23 T/R | Avnet America |
BAR42 Series 0.1 A 0.5 V Schottky Diode Surface Mount - SOT-23-3L | Future Electronics |
DIODE, SCHOTTKY, SOT-23 | element14 |
Diode: Schottky switching | Transfer Multisort Elektronik |
Schottky Diode, 30V 0.1A SOT-23 | RS |
Where can I find additional details, specifications and documents for a BAR42FILM?
Additional datasheets, footprints and schematics for BAR42FILM are listed on our Part Details page. You can also find images and similar parts to BAR42FILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAR42FILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR42FILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAR42FILM fall under?
The BAR42FILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAR42FILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAR42FILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAR42FILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAR42FILM have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for BAR42FILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAR42FILM often in real-time on the comparison pages.
What if I can't find stock of BAR42FILM?
You can fill out our help required form which you can use to request a quote for BAR42FILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.