Status: | Unknown |
---|---|
Series: | BAQ35 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 140V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | BAQ35 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Switch Diode, 140V, 200Ma, Sod-80 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAQ35-GS08?
Additional datasheets, footprints and schematics for BAQ35-GS08 are listed on our Part Details page. You can also find images and similar parts to BAQ35-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAQ35-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAQ35-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAQ35-GS08 fall under?
The BAQ35-GS08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAQ35-GS08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAQ35-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAQ35-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAQ35-GS08 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BAQ35-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAQ35-GS08 often in real-time on the comparison pages.
What if I can't find stock of BAQ35-GS08?
You can fill out our help required form which you can use to request a quote for BAQ35-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.