Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
2,973
in stock
|
Buy Now | |
element14
from US$1.28
|
2,973
in stock
|
Buy Now | |
Farnell
from US$1.21
|
2,973
in stock
|
Buy Now | |
CoreStaff
from US$0.63
|
1,420
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
310
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now |
Maximum current: 2A |
Output voltage accuracy: ±1% |
Ultra-low saturation with PNP output |
Breakdown Voltage(Max.)[V] | 35 |
---|---|
ch | 1 |
Vin(Min.)[V] | 3 |
Vin(Max.)[V] | 25 |
Vout (Typ.) [V] | 12 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 2 |
Circuit Current[mA] | 0.9 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | Yes |
Discharge Function | No |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.45(Io=2A) |
Ripple Rejection [dB] | 55 |
Load Regulation[mV] | 50(Io=0A to 2A) |
Input Capacitor[µF] | 0.33 |
Output Capacitor[µF] | 22 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 9.395x10.54 (t=2.005) |
Data Sheet |
---|
BAJ2DD0WHFP Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Fixed Ldo Voltage Regulator, 3V To 25V, 450Mv Dropout, 12Vout, 2Aout, Hrp-5 Rohs Compliant: Yes |Rohm BAJ2DD0WHFP-TR | Newark Electronics |
LDO, FIXED, 12V, 2A, HRP-5 | element14 |
Power Management,LDO, 12V/1A, HRP5 | RS |
BAJ2DD0WHFP Series 12 V 2 A SMT Fixed Output LDO Regulator - HRP-5 | Future Electronics |
LDO Regulator Pos 12V 2A 6-Pin(5+Tab) HRP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAJ2DD0WHFP-TR?
Additional datasheets, footprints and schematics for BAJ2DD0WHFP-TR are listed on our Part Details page. You can also find images and similar parts to BAJ2DD0WHFP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAJ2DD0WHFP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAJ2DD0WHFP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAJ2DD0WHFP-TR fall under?
The BAJ2DD0WHFP-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BAJ2DD0WHFP-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAJ2DD0WHFP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAJ2DD0WHFP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BAJ2DD0WHFP-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for BAJ2DD0WHFP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAJ2DD0WHFP-TR often in real-time on the comparison pages.
What if I can't find stock of BAJ2DD0WHFP-TR?
You can fill out our help required form which you can use to request a quote for BAJ2DD0WHFP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.