BAB-15030 Light Bulbs & Tubes by Multicomp

LAMP HALOGEN GU5.3 12V 20W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$1.07
No stock
Buy Now
Logo for element14
element14
from US$1.84
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 12V
Power Rating 20W
Length 46mm
Lamp Base Type GU5.3
Reflector Dia 50.8mm
Color Temperature Typ 2950K
Product Range -
Bulb Size MR16


BAB-15030 Lamps & Tubes by EiKO

LAMP, HALOGEN, GU5.3, 12V, 20W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 12V
Power Rating 20W
Length 46mm
Lamp Base Type GU5.3
Reflector Dia 50.8mm
Color Temperature Typ 2950K
Bulb Size MR16
RoHS Compliant Yes

Alternative Descriptions

Lamp, Halogen, Gu5.3, 12V, 20W | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAB-15030?

Additional datasheets, footprints and schematics for BAB-15030 are listed on our Part Details page. You can also find images and similar parts to BAB-15030 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAB-15030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAB-15030 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAB-15030 fall under?

The BAB-15030 is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.

Can I view similar or alternative parts?

You can view similar parts to BAB-15030 when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAB-15030 you can contact the distributor directly for product support, shipping queries etc.

Is the BAB-15030 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BAB-15030 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BAB-15030.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAB-15030 often in real-time on the comparison pages.

What if I can't find stock of BAB-15030?

You can fill out our help required form which you can use to request a quote for BAB-15030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay