Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.10
|
100
in stock
|
Buy Now | |
Rutronik
from US$1.27
|
-
|
Buy Now | |
Newark Electronics
from US$1.32
|
-
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
element14
from US$1.88
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Motor Type | Stepper |
---|---|
No. of Outputs | 4Outputs |
Output Current | 1A |
Output Voltage | - |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 9V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 684 |
Controller Type | Motor |
Operating Temperature Range | -25°C to +75°C |
Supply Voltage Range | 2.7V to 9V |
Termination Type | Surface Mount Device |
StepMotDr 1.0A 12V SSOP-A16 SMD | Rutronik |
Ic, Stepping Motor Driver, Smd | Newark Electronics |
Single Output 3 Modes 9 V 1 A Surface Mount Stepping Motor Driver - SSOP-16A | Future Electronics |
Bipolar Stepper Motor Driver 5V 16-Pin SSOP-A T/R | Avnet America |
IC, STEPPING MOTOR DRIVER, SMD | element14 |
Where can I find additional details, specifications and documents for a BA6845FS-E2?
Additional datasheets, footprints and schematics for BA6845FS-E2 are listed on our Part Details page. You can also find images and similar parts to BA6845FS-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA6845FS-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA6845FS-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA6845FS-E2 fall under?
The BA6845FS-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to BA6845FS-E2 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA6845FS-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA6845FS-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA6845FS-E2 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BA6845FS-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA6845FS-E2 often in real-time on the comparison pages.
What if I can't find stock of BA6845FS-E2?
You can fill out our help required form which you can use to request a quote for BA6845FS-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.