Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified |
High voltage gain |
low noise |
low distortion |
Wide operating supply voltage |
Internal ESD protection circuit |
Wide operating temperature Range |
Power supply (Min.) [V] (+5V=5, +/-5V=10) | 8 |
---|---|
Power supply (Max.) [V] (+5V=5, +/-5V=10) | 30 |
Channel | 2 |
Circuit Current (Typ.) [mA] | 3 |
Input Offset Voltage (Max.) [mV] | 6 |
Input Bias Current (Typ.) [nA] | 60 |
Slew Rate (Typ.) [V/µs] | 1 |
Input Voltage Range [V] | VEE+1.0 to VCC-1.0 |
Output Voltage Range [V] | VEE+1.0 to VCC-1.0 |
Voltage gain (Typ.) [dB] | 100 |
Equivalent input noise voltage (Typ.) [nV/√Hz] | 12 |
CMRR (Typ.) [dB] | 90 |
PSRR (Typ.) [dB] | 90 |
Operating Temperature (Min.) [°C] | -40 |
Operating Temperature (Max.) [°C] | 105 |
Package Size [mm] | 3x6.4 (t=1.35) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BA4558YFV-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Op-Amp, Aec-Q100, 1V/Us, Ssop-8 | Newark Electronics |
Automotive Low Noise Operational Amplifiers | Avnet America |
OP-AMP, AEC-Q100, 1V/US, SSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BA4558YFV-MGE2?
Additional datasheets, footprints and schematics for BA4558YFV-MGE2 are listed on our Part Details page. You can also find images and similar parts to BA4558YFV-MGE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA4558YFV-MGE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA4558YFV-MGE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA4558YFV-MGE2 fall under?
The BA4558YFV-MGE2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to BA4558YFV-MGE2 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA4558YFV-MGE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA4558YFV-MGE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA4558YFV-MGE2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BA4558YFV-MGE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA4558YFV-MGE2 often in real-time on the comparison pages.
What if I can't find stock of BA4558YFV-MGE2?
You can fill out our help required form which you can use to request a quote for BA4558YFV-MGE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.