Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 16V |
---|---|
Input Voltage Min | 4.1V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Fixed |
LDO Regulator Case Style | TO-252 |
No. of Pins | 5Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 1.8V |
Dropout Voltage Vdo | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
LDO, FIXED, 3.3V, 1A, TO-252-5 | Farnell |
Ldo, Fixed, 3.3V, 1A, To-252-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a BA33C18FP-E2?
Additional datasheets, footprints and schematics for BA33C18FP-E2 are listed on our Part Details page. You can also find images and similar parts to BA33C18FP-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA33C18FP-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA33C18FP-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA33C18FP-E2 fall under?
The BA33C18FP-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BA33C18FP-E2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA33C18FP-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA33C18FP-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA33C18FP-E2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BA33C18FP-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA33C18FP-E2 often in real-time on the comparison pages.
What if I can't find stock of BA33C18FP-E2?
You can fill out our help required form which you can use to request a quote for BA33C18FP-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.