Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 14V |
---|---|
Input Voltage Min | 4.75V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | HRP |
No. of Pins | 5Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | - |
Dropout Voltage Vdo | 1.1V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
Ldo, Fixed, 3.3V, 1A, Hrp-5 | Newark Electronics |
LDO, FIXED, 3.3V, 1A, HRP-5 | element14 |
Where can I find additional details, specifications and documents for a BA3257HFP-TR?
Additional datasheets, footprints and schematics for BA3257HFP-TR are listed on our Part Details page. You can also find images and similar parts to BA3257HFP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA3257HFP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA3257HFP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA3257HFP-TR fall under?
The BA3257HFP-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BA3257HFP-TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA3257HFP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BA3257HFP-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA3257HFP-TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BA3257HFP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA3257HFP-TR often in real-time on the comparison pages.
What if I can't find stock of BA3257HFP-TR?
You can fill out our help required form which you can use to request a quote for BA3257HFP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.