Large capacitors not required |
High common-mode rejection ratio (57dB typ. at f = 1kHz) |
Low noise (VNO = 3.5μVrms Typ.) |
Low distortion (THD = 0.002% Typ.) |
Two channels |
Vcc(Min.)[V] | 4 |
---|---|
Vcc(Max.)[V] | 18 |
Iq[mA] | 9 |
I/F | Stand alone |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BA3121F Data Sheet |
User's Guide |
---|
BA3121F Evaluation Board Information |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dual Channel 18 V 450 mW 1.5 dB SMT Ground Isolation Audio Amplifier - SOP-8 | Future Electronics |
Ground Isolation Amplifier 8-Pin SOP T/R | Avnet America |
IC, AMP, AUDIO, STEREO, AB, 8SOP | Farnell |
Where can I find additional details, specifications and documents for a BA3121F-E2?
Additional datasheets, footprints and schematics for BA3121F-E2 are listed on our Part Details page. You can also find images and similar parts to BA3121F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA3121F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA3121F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA3121F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA3121F-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA3121F-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and Farnell have stock available or on a lead time for BA3121F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA3121F-E2 often in real-time on the comparison pages.
What if I can't find stock of BA3121F-E2?
You can fill out our help required form which you can use to request a quote for BA3121F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.