Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
40
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operable with a single power supply |
Wide operating supply voltage |
+2.0[V] to +36.0[V] (single supply) |
±1.0[V] to ±18.0[V] (split supply) |
Wide operating temperature -40 to +125℃ |
For Automotive Grade |
Power supply (Min.) [V] | 2 |
---|---|
Power supply (Max.) [V] | 36 |
Channel | 2 |
Circuit Current(Typ.)[mA] | 0.6 |
Input Offset Voltage(Max.)[mV] | 5 |
Input Bias Current(Typ.)[nA] | 50 |
Input Voltage Range [V] | VEE to VCC-1.5 |
Response Time(Typ.)[µS] | 1.3 |
Voltage gain (Typ.)[dB] | 100 |
Output current(Typ.)[mA] | 16 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 5x6.2 (t=1.71) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BA2903YF-C Data Sheet |
Schematic Design & Verification |
---|
Op-Amp / Comparator Tutorial |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Comp, Aec-Q100, Dual, 1.3Us, Sop-8 | Newark Electronics |
Comparator Dual 36V ±18V 8-Pin SOP T/R | Avnet America |
COMP, DUAL, 1.3US, SOP-8 | Farnell |
Comparator Dual 36V �18V 8-Pin SOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BA2903YF-CE2?
Additional datasheets, footprints and schematics for BA2903YF-CE2 are listed on our Part Details page. You can also find images and similar parts to BA2903YF-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA2903YF-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA2903YF-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA2903YF-CE2 fall under?
The BA2903YF-CE2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to BA2903YF-CE2 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA2903YF-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA2903YF-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA2903YF-CE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for BA2903YF-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA2903YF-CE2 often in real-time on the comparison pages.
What if I can't find stock of BA2903YF-CE2?
You can fill out our help required form which you can use to request a quote for BA2903YF-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.