Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.73
Maximum current: 2A |
Output voltage accuracy: ±1% |
Ultra-low saturation with PNP output |
Breakdown Voltage(Max.)[V] | 35 |
---|---|
ch | 1 |
Vin(Min.)[V] | 3 |
Vin(Max.)[V] | 25 |
Vout (Typ.) [V] | 1.8 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 2 |
Circuit Current[mA] | 0.9 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | Yes |
Discharge Function | No |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.45(Io=2A) |
Ripple Rejection [dB] | 55 |
Load Regulation[mV] | 50(Io=0A to 2A) |
Input Capacitor[µF] | 0.33 |
Output Capacitor[µF] | 22 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 9.395x10.54 (t=2.005) |
Data Sheet |
---|
BA18DD0WHFP Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Fixed Ldo Voltage Regulator, 3V To 25V, 450Mv Dropout, 1.8Vout, 2Aout, Hrp-5 Rohs Compliant: Yes |Rohm BA18DD0WHFP-TR | Newark Electronics |
LDO Regulator Pos 1.8V 2A 6-Pin(5+Tab) HRP T/R | Avnet America |
LDO, FIXED, 1.8V, 2A, HRP-5 | element14 |
Where can I find additional details, specifications and documents for a BA18DD0WHFP-TR?
Additional datasheets, footprints and schematics for BA18DD0WHFP-TR are listed on our Part Details page. You can also find images and similar parts to BA18DD0WHFP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA18DD0WHFP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA18DD0WHFP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA18DD0WHFP-TR fall under?
The BA18DD0WHFP-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BA18DD0WHFP-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA18DD0WHFP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BA18DD0WHFP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA18DD0WHFP-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BA18DD0WHFP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA18DD0WHFP-TR often in real-time on the comparison pages.
What if I can't find stock of BA18DD0WHFP-TR?
You can fill out our help required form which you can use to request a quote for BA18DD0WHFP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.