Status: | Unknown |
---|---|
Series: | 5V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 7V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 90mV |
LDO Regulator Case Style | SMP |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 5V |
Primary Input Voltage | 7V |
Fixed Ldo Voltage Regulator, 2.5V To 7V, 90Mv Dropout, 5Vout, 150Maout, Smp-5 Rohs Compliant: Yes |Rohm BA050LBSG2-TR | Newark Electronics |
BA Series 150 mA 5 V Output Low-Dropout Surface Mount Linear Regulator - SC-74A | Future Electronics |
LINEAR REG, FIXED, 5V, 0.28A, SMP-5 | element14 |
Where can I find additional details, specifications and documents for a BA050LBSG2-TR?
Additional datasheets, footprints and schematics for BA050LBSG2-TR are listed on our Part Details page. You can also find images and similar parts to BA050LBSG2-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA050LBSG2-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA050LBSG2-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA050LBSG2-TR fall under?
The BA050LBSG2-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BA050LBSG2-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA050LBSG2-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BA050LBSG2-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BA050LBSG2-TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for BA050LBSG2-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA050LBSG2-TR often in real-time on the comparison pages.
What if I can't find stock of BA050LBSG2-TR?
You can fill out our help required form which you can use to request a quote for BA050LBSG2-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.