Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | D Sub Miniature IDC Connectors |
No. of Positions | 37Ways |
Strain Relief Material | Plastic |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Material | Plastic |
Where can I find additional details, specifications and documents for a B508F304-FEC?
Additional datasheets, footprints and schematics for B508F304-FEC are listed on our Part Details page. You can also find images and similar parts to B508F304-FEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B508F304-FEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B508F304-FEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B508F304-FEC fall under?
The B508F304-FEC is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to B508F304-FEC when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B508F304-FEC you can contact the distributor directly for product support, shipping queries etc.
Is the B508F304-FEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B508F304-FEC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for B508F304-FEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B508F304-FEC often in real-time on the comparison pages.
What if I can't find stock of B508F304-FEC?
You can fill out our help required form which you can use to request a quote for B508F304-FEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.