Status: | Unknown |
---|---|
Series: | B45396 Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Product Range | B45396 Series |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | E |
ESR | 0.03ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.3mm |
External Length / Height | 4.1mm |
External Width | 7.3mm |
Impedance Frequency | 100kHz |
Leakage Current | 28.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
CAP, 470µF, 6.3V, 10%, 2917, SMD | element14 |
Where can I find additional details, specifications and documents for a B45396R1477K509?
Additional datasheets, footprints and schematics for B45396R1477K509 are listed on our Part Details page. You can also find images and similar parts to B45396R1477K509 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B45396R1477K509 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B45396R1477K509 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B45396R1477K509 fall under?
The B45396R1477K509 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B45396R1477K509 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B45396R1477K509 you can contact the distributor directly for product support, shipping queries etc.
Is the B45396R1477K509 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B45396R1477K509 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for B45396R1477K509.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B45396R1477K509 often in real-time on the comparison pages.
What if I can't find stock of B45396R1477K509?
You can fill out our help required form which you can use to request a quote for B45396R1477K509 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.