Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
element14
from US$4.27
|
-
|
Buy Now |
Accessory Type | Saddle |
---|---|
Size (mm) | - |
Conduit Material | - |
For Use With | Malleable Conduit Boxes |
Product Range | - |
Colour | Grey |
External Diameter | 20mm |
Internal Diameter | 20mm |
SVHC | No SVHC (07-Jul-2017) |
Thread Size | M20 |
DISTANCE SADDLE, 20MM, GALV, PK5 | element14 |
Where can I find additional details, specifications and documents for a B20GDS?
Additional datasheets, footprints and schematics for B20GDS are listed on our Part Details page. You can also find images and similar parts to B20GDS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B20GDS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B20GDS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B20GDS fall under?
The B20GDS is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to B20GDS when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B20GDS you can contact the distributor directly for product support, shipping queries etc.
Is the B20GDS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B20GDS have stock available?
Authorised distributors including element14 have stock available or on a lead time for B20GDS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B20GDS often in real-time on the comparison pages.
What if I can't find stock of B20GDS?
You can fill out our help required form which you can use to request a quote for B20GDS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.