Status: | Unknown |
---|---|
Series: | TE - 07 Series |
RoHS: | Unknown |
Prices starting from US$163.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$276.81
|
No stock
|
Buy Now | |
Heilind Electronics
from US$163.12
|
48
in stock
|
Buy Now | |
TE Store
from US$237.50
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$274.01
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$321.21
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$273.00
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$163.12
|
9
in stock
|
Buy Now | |
Avnet America
from US$228.07
|
-
|
Buy Now | |
RS Americas
from US$306.90
|
-
|
Buy Now | |
element14
from US$276.69
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | TE - 07 Series |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Contact Voltage VAC | 115V |
Contact Voltage VDC | 28V |
Contact Configuration | DPDT |
Coil Resistance | 75ohm |
Coil Current | 10A |
B07D034BB2-0120=M5757/23-010 | Heilind Electronics |
B07D034BB2-0120 = M5757/23-010 Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 12 VDC Contact Current Rating (Max): 10 A Coil Voltage: 12 VDC Coil Resistance: 75 Ω Full-Size Relay | 2 Form C, DPDT, 2 C/O 12 VDC 10 A | Part Number: B07D034BB2-0120 | Internal Number: 1617004-9 | TE Connectivity | TE Store |
B07D034Bb2-0120 = M5757/23-010 |Cii Te Connectivity B07D034BB2-0120 | Newark Electronics |
Industrial Relays B07D034BB2-0120 | Rapid Electronics |
Electromechanical Relay DPDT 10A 12VDC 75Ohm Through Hole | Avnet America |
Midtex, RELAY, CRYSTAL CAN,12 VDC,10 A,75 OHM,1920 MW,2 FORM C, DPDT, M5757/23-010 | TE Connectivity B07D034BB2-0120 | RS Americas |
POWER RELAY, DPDT-2CO, 12VDC, 10A, PCB | element14 |
TYCO C.I.I. | Relay Specialties |
Where can I find additional details, specifications and documents for a B07D034BB2-0120?
Additional datasheets, footprints and schematics for B07D034BB2-0120 are listed on our Part Details page. You can also find images and similar parts to B07D034BB2-0120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B07D034BB2-0120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B07D034BB2-0120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B07D034BB2-0120 fall under?
The B07D034BB2-0120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to B07D034BB2-0120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B07D034BB2-0120 you can contact the distributor directly for product support, shipping queries etc.
Is the B07D034BB2-0120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B07D034BB2-0120 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for B07D034BB2-0120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B07D034BB2-0120 often in real-time on the comparison pages.
What if I can't find stock of B07D034BB2-0120?
You can fill out our help required form which you can use to request a quote for B07D034BB2-0120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.