Status: | Unknown |
---|---|
Series: | B-20 Series Bead Cores |
RoHS: | Unknown |
Prices starting from US$0.0375
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
CoreStaff
from US$0.06
|
57,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
42,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
30,390
in stock
|
Buy Now | |
element14
from US$0.08
|
30,390
in stock
|
Buy Now | |
Farnell
from US$0.07
|
30,390
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,590
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
719
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.0375
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Outer Diameter | 4.8mm |
---|---|
Length | 4.8mm |
Inner Diameter | 2.4mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | B-20 Series Bead Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 4.8mm |
Ferrite Cable Cores Ferrite Bead Core EMI 2.4mm | Rapid Electronics |
Ferrite Core, Cylindrical, 2.4Mm X 4.8Mm | Newark Electronics |
FERRITE CORE, CYLINDRICAL, 2.4MM X 4.8MM | element14 |
Ferrite: sleeve | Transfer Multisort Elektronik |
KEMET Ferrite Core 130Ohm @ 300MHz 2.4mm | Distrelec |
Ferrite Bead Core EMI 2.4mm | RS |
Ferrite Core, Cylindrical, 4.8 mm Length, 2.4 mm ID, 4.8 mm OD | Avnet America |
Ferrite Bead Bead Core, For: General Electronics, Round Cable, 4.8 x 4.8mm | KEMET B-20L-48B | RS Americas |
Where can I find additional details, specifications and documents for a B-20L-48B?
Additional datasheets, footprints and schematics for B-20L-48B are listed on our Part Details page. You can also find images and similar parts to B-20L-48B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-20L-48B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-20L-48B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-20L-48B fall under?
The B-20L-48B is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to B-20L-48B when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-20L-48B you can contact the distributor directly for product support, shipping queries etc.
Is the B-20L-48B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-20L-48B have stock available?
Authorised distributors including CoreStaff, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for B-20L-48B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-20L-48B often in real-time on the comparison pages.
What if I can't find stock of B-20L-48B?
You can fill out our help required form which you can use to request a quote for B-20L-48B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.